maxon motor GmbH Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 5 W, 7310 Rpm, 6.25 Mn-M Rohs Compliant Maxon Motor 110124

Description
DC Motor, A-Max 22, Precious Metal Brushes, CLL, 5 W, 7310 rpm, 6.25 mN-m RoHS Compliant: Yes
Datasheet
Description
DC Motor, A-Max 22, Precious Metal Brushes, CLL, 5 W, 7310 rpm, 6.25 mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 5 W, 7310 Rpm, 6.25 Mn-M Rohs Compliant Maxon Motor - 51R7880 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 5 W, 7310 Rpm, 6.25 Mn-M Rohs Compliant Maxon Motor
51R7880
Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 5 W, 7310 Rpm, 6.25 Mn-M Rohs Compliant Maxon Motor 51R7880
DC Motor, A-Max 22, Precious Metal Brushes, CLL, 5 W, 7310 rpm, 6.25 mN-m RoHS Compliant: Yes

DC Motor, A-Max 22, Precious Metal Brushes, CLL, 5 W, 7310 rpm, 6.25 mN-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 51R7880
Product Name Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 5 W, 7310 Rpm, 6.25 Mn-M Rohs Compliant Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Motors - AC, DC - 403-7011906685-ND - DigiKey
Specs
Commutation Brush
DC Voltage Range 6.0 VDC
Output Power 0.0056 HP
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details
DC-Micromotors Series 0816 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 12.0 VDC
Torque Constant 1.25 in-oz/amp (8.8 mN-m/amp)
Rotor Inertia 6.94E-7 oz-in-sec² (4.90E-6 kg-cm²)
View Details
31.4 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-S13HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.197 inch (5.0 mm)
Shaft Orientation Single-ended
Length 1.30 inch (33 mm)
View Details