maxon motor GmbH Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 7350 Rpm, 6.33 Mn-M Rohs Compliant Maxon Motor 110119

Description
DC Motor, A-Max 22, Precious Metal Brushes, CLL, 7350 rpm, 6.33 mN-m RoHS Compliant: Yes
Datasheet
Description
DC Motor, A-Max 22, Precious Metal Brushes, CLL, 7350 rpm, 6.33 mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 7350 Rpm, 6.33 Mn-M Rohs Compliant Maxon Motor - 52R3933 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 7350 Rpm, 6.33 Mn-M Rohs Compliant Maxon Motor
52R3933
Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 7350 Rpm, 6.33 Mn-M Rohs Compliant Maxon Motor 52R3933
DC Motor, A-Max 22, Precious Metal Brushes, CLL, 7350 rpm, 6.33 mN-m RoHS Compliant: Yes

DC Motor, A-Max 22, Precious Metal Brushes, CLL, 7350 rpm, 6.33 mN-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 52R3933
Product Name Dc Motor, A-Max 22, Precious Metal Brushes, Cll, 7350 Rpm, 6.33 Mn-M Rohs Compliant Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Torque Motor - TMM Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 79.6 to 10354.0 In-lbs (91.73 to 11939 kg-cm)
Features Torque Motor
View Details
DC Gear Motor - Hansen Series 148-5 - ElectroCraft
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 12V; 24V
View Details
DC Motors - 3989805 - RS Components, Ltd.
RS Components, Ltd.
Specs
Commutation Brush
Continuous Torque 19.5 In-lbs (22.45 kg-cm)
Gear Type Planetary; Planetary
View Details
BRx70-40 24V 3000RPM – GB12 60:1 Bronze - 781093-735902 - parvalux by maxon
Specs
Commutation Brush
DC Construction Permanent Magnet
Standard DC Voltage 24V
View Details