maxon motor GmbH Dc Motor, A-Max 16, Precious Metal Brushes, Cll, 2 W, 21 V, 13700 Rpm, 2.14 Mn-M Rohs Compliant Maxon Motor 110048

Description
DC Motor, A-Max 16, Precious Metal Brushes, CLL, 2 W, 21 V, 13700 rpm, 2.14 mN-m RoHS Compliant: Yes
Datasheet
Description
DC Motor, A-Max 16, Precious Metal Brushes, CLL, 2 W, 21 V, 13700 rpm, 2.14 mN-m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dc Motor, A-Max 16, Precious Metal Brushes, Cll, 2 W, 21 V, 13700 Rpm, 2.14 Mn-M Rohs Compliant Maxon Motor - 52R3932 - Newark, An Avnet Company
Chicago, IL, United States
Dc Motor, A-Max 16, Precious Metal Brushes, Cll, 2 W, 21 V, 13700 Rpm, 2.14 Mn-M Rohs Compliant Maxon Motor
52R3932
Dc Motor, A-Max 16, Precious Metal Brushes, Cll, 2 W, 21 V, 13700 Rpm, 2.14 Mn-M Rohs Compliant Maxon Motor 52R3932
DC Motor, A-Max 16, Precious Metal Brushes, CLL, 2 W, 21 V, 13700 rpm, 2.14 mN-m RoHS Compliant: Yes

DC Motor, A-Max 16, Precious Metal Brushes, CLL, 2 W, 21 V, 13700 rpm, 2.14 mN-m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category DC Motors
Product Number 52R3932
Product Name Dc Motor, A-Max 16, Precious Metal Brushes, Cll, 2 W, 21 V, 13700 Rpm, 2.14 Mn-M Rohs Compliant Maxon Motor
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC Planetary Gearmotor - Low Noise RapidPower™ Xtreme LRPX22 - ElectroCraft
Specs
Commutation Brushless
Standard DC Voltage 12V; 24V; 48V
DC Voltage Range 12.0 to 48.0 VDC
View Details
FRAMELESS MOTOR - 85FSP23-D25646-X-00 - 3X Motion Technologies Co., Ltd
3X Motion Technologies Co., Ltd
Specs
Standard DC Voltage 48V
Torque Constant 32.43 in-oz/amp (229 mN-m/amp)
Output Power 0.6165 HP
View Details
Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.07 in-oz/amp (35.8 mN-m/amp)
View Details
31.4 oz-in Min.Holding torque, NEMA size 17 Frame Hybrid Stepper Motor - S9117M-D13HT - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Size 0.197 inch (5.0 mm)
Shaft Orientation Double-ended
Length 1.30 inch (33 mm)
View Details