maxon Planetary gearhead GPX 52 LN Ø52 mm, 3-stage GPX52LNKLSL0231SQSC

Description
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.
Datasheet
Description
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 52 LN Ø52 mm, 3-stage - GPX52LNKLSL0231SQSC - maxon
Taunton, MA, USA
Planetary gearhead GPX 52 LN Ø52 mm, 3-stage
GPX52LNKLSL0231SQSC
Planetary gearhead GPX 52 LN Ø52 mm, 3-stage GPX52LNKLSL0231SQSC
maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.

maxon GPX gearheads feature extremely high power transmission with a very short design. Its modular design provides the basis for customer-specific solutions. Beveled planet gears can be used for noise-sensitive applications.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX52LNKLSL0231SQSC
Product Name Planetary gearhead GPX 52 LN Ø52 mm, 3-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 231 (X : 1)
Rated Output Torque 212 In-lbs (245 kg-cm)
Maximum Input Power 0.1072 HP
Unlock Full Specs
to access all available technical data

Similar Products

LIS 115:1 Composite - LIS-115C - parvalux by maxon
Specs
Gearing Spur
Gear Ratio 115 (X : 1)
Rated Output Torque 655 In-lbs (755 kg-cm)
View Details
KHK CBX-191LD, L Type, Size 19, Style D, CBX Bevel Box - cbx-191ld - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details
Gearheads - P22 Planet gear 1/64 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 64 (X : 1)
Rated Output Torque 2.08 In-lbs (2.4 kg-cm)
View Details