maxon Planetary gearhead GPX 22 Ø22 mm, 3-stage GPX22AAKLSL0231CPLW

Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. The use of metal components makes a wide range of applications possible. The mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. The use of metal components makes a wide range of applications possible. The mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 22 Ø22 mm, 3-stage - GPX22AAKLSL0231CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 22 Ø22 mm, 3-stage
GPX22AAKLSL0231CPLW
Planetary gearhead GPX 22 Ø22 mm, 3-stage GPX22AAKLSL0231CPLW
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. The use of metal components makes a wide range of applications possible. The mechanical interfaces can be configured.

maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. The use of metal components makes a wide range of applications possible.
The mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX22AAKLSL0231CPLW
Product Name Planetary gearhead GPX 22 Ø22 mm, 3-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 231 (X : 1)
Rated Output Torque 10.62 In-lbs (12.24 kg-cm)
Maximum Input Power 0.0080 HP
Unlock Full Specs
to access all available technical data

Similar Products

Micro Planetary Gearheads Series 06A -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -4 to 140 F (-20 to 60 C)
Gear Ratio 25 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearheads - P16 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Industrial Servo Worm Gearheads -  - DieQua Corporation
Specs
Gearing Worm
Reducer Style Motor Mount / Gearhead
View Details