maxon Planetary gearhead GPX 14 LZ Ø14 mm, 3-stage GPX14LZKLSL0172CPLW

Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Planet gears with shifted tolerance enable use for high-precision positioning tasks. The mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Planet gears with shifted tolerance enable use for high-precision positioning tasks. The mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 14 LZ Ø14 mm, 3-stage - GPX14LZKLSL0172CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 14 LZ Ø14 mm, 3-stage
GPX14LZKLSL0172CPLW
Planetary gearhead GPX 14 LZ Ø14 mm, 3-stage GPX14LZKLSL0172CPLW
maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Planet gears with shifted tolerance enable use for high-precision positioning tasks. The mechanical interfaces can be configured.

maxon GPX gearheads combine extremely high power transmission with a very short construction. The modular design provides the basis for a customer-specific solution. Planet gears with shifted tolerance enable use for high-precision positioning tasks.
The mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX14LZKLSL0172CPLW
Product Name Planetary gearhead GPX 14 LZ Ø14 mm, 3-stage
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 172 (X : 1)
Rated Output Torque 2.21 In-lbs (2.55 kg-cm)
Maximum Input Power 0.0013 HP
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
LWS 25:1 Spur / 13:1 Worm Composite - LWS-25S13W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 325 (X : 1)
Rated Output Torque 549 In-lbs (633 kg-cm)
View Details
K27 Ball Bearing Mini Motor Gearhead - K27-2R-0-18.6 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 18.6 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details