maxon Planetary gearhead GPX 8 Ø8 mm, 3-stage GPX08AAKLSL64D0CPLW

Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. High torques and speeds, low noise and backlash… the maxon GPX 08 has virtually every quality that could be required of a gearhead. The mechanical interfaces can be configured.
Datasheet
Description
maxon GPX gearheads combine extremely high power transmission with a very short construction. High torques and speeds, low noise and backlash… the maxon GPX 08 has virtually every quality that could be required of a gearhead. The mechanical interfaces can be configured.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary gearhead GPX 8 Ø8 mm, 3-stage - GPX08AAKLSL64D0CPLW - maxon
Taunton, MA, USA
Planetary gearhead GPX 8 Ø8 mm, 3-stage
GPX08AAKLSL64D0CPLW
Planetary gearhead GPX 8 Ø8 mm, 3-stage GPX08AAKLSL64D0CPLW
maxon GPX gearheads combine extremely high power transmission with a very short construction. High torques and speeds, low noise and backlash… the maxon GPX 08 has virtually every quality that could be required of a gearhead. The mechanical interfaces can be configured.

maxon GPX gearheads combine extremely high power transmission with a very short construction. High torques and speeds, low noise and backlash… the maxon GPX 08 has virtually every quality that could be required of a gearhead.
The mechanical interfaces can be configured.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number GPX08AAKLSL64D0CPLW
Product Name Planetary gearhead GPX 8 Ø8 mm, 3-stage
Gearing Planetary
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 64 (X : 1)
Rated Output Torque 0.5310 In-lbs (0.6122 kg-cm)
Maximum Input Power 5.23E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® Metric -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
LIW 36:1 Composite - LIW-36B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 36 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
R32HT Ball Bearing Mini Motor Gearhead - R32HT-2R-0-73.4 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 73.4 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGH-PO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details