maxon Planetary Gearhead GP 81 A Ø81 mm, 15.4–92.3 Nm 701937

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 81 A Ø81 mm, 15.4–92.3 Nm - 701937 - maxon
Taunton, MA, USA
Planetary Gearhead GP 81 A Ø81 mm, 15.4–92.3 Nm
701937
Planetary Gearhead GP 81 A Ø81 mm, 15.4–92.3 Nm 701937
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously
adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for
the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 701937
Product Name Planetary Gearhead GP 81 A Ø81 mm, 15.4–92.3 Nm
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 308 (X : 1)
Rated Output Torque 817 In-lbs (942 kg-cm)
Maximum Input Power 0.1608 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 Planet gear 1/256 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 256 (X : 1)
Rated Output Torque 1.3 In-lbs (1.5 kg-cm)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
KHK KBX-152L, L Type, Size 15, Right Angle, KBX Bevel Box - kbx-152l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 3.97 lbs (1.8 kg)
View Details
Planetary Gearheads Series 16/7 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 415 (X : 1)
View Details