maxon Spur gearhead GS 45 A Ø45 mm, 0.5 - 2.0 Nm 678540

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur gearhead GS 45 A Ø45 mm, 0.5 - 2.0 Nm - 678540 - maxon
Taunton, MA, USA
Spur gearhead GS 45 A Ø45 mm, 0.5 - 2.0 Nm
678540
Spur gearhead GS 45 A Ø45 mm, 0.5 - 2.0 Nm 678540
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 678540
Product Name Spur gearhead GS 45 A Ø45 mm, 0.5 - 2.0 Nm
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 1072 (X : 1)
Rated Output Torque 17.7 In-lbs (20.41 kg-cm)
Maximum Input Power 8.04E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 194766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 8 (X : 1)
Rated Output Torque 1681 In-lbs (1939 kg-cm)
View Details
MWS Range - MWS - parvalux by maxon
parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 to 398 In-lbs (91.84 to 459 kg-cm)
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Servobox Series Model FA90 2-Stage, 100 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FA90-100N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 100 (X : 1)
View Details