maxon Spur gearhead GS 45 A Ø45 mm, 0.5 - 2.0 Nm 678539

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spur gearhead GS 45 A Ø45 mm, 0.5 - 2.0 Nm - 678539 - maxon
Taunton, MA, USA
Spur gearhead GS 45 A Ø45 mm, 0.5 - 2.0 Nm
678539
Spur gearhead GS 45 A Ø45 mm, 0.5 - 2.0 Nm 678539
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 678539
Product Name Spur gearhead GS 45 A Ø45 mm, 0.5 - 2.0 Nm
Gearing Spur
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 732 (X : 1)
Rated Output Torque 17.7 In-lbs (20.41 kg-cm)
Maximum Input Power 8.04E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
GB65 120:1 Steel / Bronze - GB65-120SB - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 120 (X : 1)
Rated Output Torque 1062 In-lbs (1224 kg-cm)
View Details
KHK KBX-202L, L Type, Size 20, Right Angle, KBX Bevel Box - kbx-202l - KHK USA, Inc.
Specs
Gear Ratio 2 (X : 1)
Weight 6.83 lbs (3.1 kg)
View Details
Servobox Series Model FB180 1-Stage, 10 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB180-10 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 10 (X : 1)
View Details