maxon Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm 526083

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm - 526083 - maxon
Taunton, MA, USA
Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm
526083
Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm 526083
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously
adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearwheel for
the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 526083
Product Name Planetary Gearhead GP 32 HD Ø32 mm, 3.0 - 8.0 Nm
Gearing Planetary
Operating Temperature -67 to 392 F (-55 to 200 C)
Gear Ratio 23 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
Maximum Input Power 0.2680 HP
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Worm - BWG4™ -  - Branham, W.C. Inc.
Specs
Gear Ratio 10 to 20 (X : 1)
Rated Output Torque 624 In-lbs (720 kg-cm)
Maximum Input Speed 1800 rpm
View Details
M Box 16:1 Composite - M16C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 70.8 In-lbs (81.63 kg-cm)
View Details
R13 Sleeve Bearing Mini Motor Gearhead - R13-0-88 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 88 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DGC-CO Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details