maxon EC-4pole 30 Ø30 mm, brushless, 150 Watt 468314

Description
This 4-pole power motor is one of the best in its class and demonstrates excellent performance thanks to maxon’s winding technology: top performance per volume and weight unit, quality and security thanks to largely automated production, cogging-free motion and of course an unprecedented service life.
Datasheet
Description
This 4-pole power motor is one of the best in its class and demonstrates excellent performance thanks to maxon’s winding technology: top performance per volume and weight unit, quality and security thanks to largely automated production, cogging-free motion and of course an unprecedented service life.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EC-4pole 30 Ø30 mm, brushless, 150 Watt - 468314 - maxon
Taunton, MA, USA
EC-4pole 30 Ø30 mm, brushless, 150 Watt
468314
EC-4pole 30 Ø30 mm, brushless, 150 Watt 468314
This 4-pole power motor is one of the best in its class and demonstrates excellent performance thanks to maxon’s winding technology: top performance per volume and weight unit, quality and security thanks to largely automated production, cogging-free motion and of course an unprecedented service life.

This 4-pole power motor is one of the best in its class and demonstrates excellent
performance thanks to maxon’s winding technology: top performance per volume and
weight unit, quality and security thanks to largely automated production, cogging-free
motion and of course an unprecedented service life.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category DC Motor Drives
Product Number 468314
Product Name EC-4pole 30 Ø30 mm, brushless, 150 Watt
Motor / System DC Brushless
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A3966ELBTR-T-ND - DigiKey
Specs
Configuration PCB Mount; "16-PowerSOIC (0.295"", 7.50mm Width)"
Communication Parallel Interface
Operating Temperature -20 to 150 C (-4 to 302 F)
View Details
6 suppliers
ACS Driver Module - G-902.RxI - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 4.0
Motor / System DC Brushed; DC Brushless; Voice Coil
Setup Computer
View Details