maxon Screw Drive GP 6 S Ø6 mm, Metric spindle, Ceramic Version 437375

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 6 S Ø6 mm, Metric spindle, Ceramic Version - 437375 - maxon
Taunton, MA, USA
Screw Drive GP 6 S Ø6 mm, Metric spindle, Ceramic Version
437375
Screw Drive GP 6 S Ø6 mm, Metric spindle, Ceramic Version 437375
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for
high axial loads. Versions with ball screw, metric spindle and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 437375
Product Name Screw Drive GP 6 S Ø6 mm, Metric spindle, Ceramic Version
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 854 (X : 1)
Maximum Input Power 1.34E-6 HP
Maximum Input Speed 12000 rpm
Backlash 168 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

941.3 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 941 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
Gearbox - EMGA-60-P-G3-SAS-55 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearboxes - 2166484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details
Multi-turn Gearboxes, MTW Mk2 -  - Rotork plc
Specs
Gearing Spur; Worm
Mounting Style Flange(s)
View Details