maxon Screw Drive GP 6 S Ø6 mm, Metric spindle 428757

Description
Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.
Datasheet
Description
Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 6 S Ø6 mm, Metric spindle - 428757 - maxon
Taunton, MA, USA
Screw Drive GP 6 S Ø6 mm, Metric spindle
428757
Screw Drive GP 6 S Ø6 mm, Metric spindle 428757
Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.

Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 428757
Product Name Screw Drive GP 6 S Ø6 mm, Metric spindle
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 15 (X : 1)
Maximum Input Power 8.04E-5 HP
Maximum Input Speed 12000 rpm
Backlash 120 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

GB12 30:1 Bronze - 735901 - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 30 (X : 1)
Rated Output Torque 265 In-lbs (306 kg-cm)
View Details
Gearbox - EMGA-60-P-G5-SAS-55 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 5 (X : 1)
View Details
Servobox Series Model FA70 2-Stage, 70 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA70-70 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 70 (X : 1)
View Details
Gearboxes - 2166474 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details