maxon Screw Drive GP 6 S Ø6 mm, Metric spindle 428755

Description
Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.
Datasheet
Description
Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 6 S Ø6 mm, Metric spindle - 428755 - maxon
Taunton, MA, USA
Screw Drive GP 6 S Ø6 mm, Metric spindle
428755
Screw Drive GP 6 S Ø6 mm, Metric spindle 428755
Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.

Compact, easily configurable screw drive as complete systems. With integrated ball bearings for high axial loads. Versions with metric ceramic or metal spindle. Custom lengths and special flange nuts available on request.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 428755
Product Name Screw Drive GP 6 S Ø6 mm, Metric spindle
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 854 (X : 1)
Maximum Input Power 5.36E-6 HP
Maximum Input Speed 12000 rpm
Backlash 168 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

R40 Ball Bearing Mini Motor Gearhead - R40-2R-0-24 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 24 (X : 1)
View Details
MIW 1350:1 Composite - MIW-1350C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 1350 (X : 1)
Rated Output Torque 150 In-lbs (173 kg-cm)
View Details
Planetary Gearheads Series 15/10 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 800 (X : 1)
View Details
KHK CBX-191LA, L Type, Size 19, Style A, CBX Bevel Box - cbx-191la - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details