maxon Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1 424807

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1 - 424807 - maxon
Taunton, MA, USA
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1
424807
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1 424807
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 424807
Product Name Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 561 (X : 1)
Maximum Input Power 1.21E-4 HP
Maximum Input Speed 12000 rpm
Backlash 144 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

2:1 Miniature Right Angle Helical Gear Drive with 2 Output shafts - A 2Z1A-D21 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gearing Helical
Gear Ratio 2 (X : 1)
Maximum Input Power 0.1250 HP
View Details
Splitter Gearboxes - AM 232B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.4900 to 1 (X : 1)
Rated Output Torque 7080 to 10177 In-lbs (8163 to 11735 kg-cm)
View Details
KHK CBX-191LK, L Type, Size 19, Style L, CBX Bevel Box - cbx-191lk - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Servobox Series Model FE145 2-Stage, 35 Ratio, and Solid Output Shaft Output Bearing Planetary Reducer Gearbox - FE145-35N - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details