maxon Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1 424800

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1 - 424800 - maxon
Taunton, MA, USA
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1
424800
Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1 424800
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with metric spindle, ball screw and trapezoidal spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 424800
Product Name Screw Drive GP 16 S Ø16 mm, Metric spindle, M6 x 1
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 104 (X : 1)
Maximum Input Power 3.08E-4 HP
Maximum Input Speed 12000 rpm
Backlash 120 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

40.15 TO 1, MGX T-Series, Inline MIniature Double-Ended 1.0625
Specs
Gear Ratio 40.15 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
Backlash 30 arcmin
View Details
Gearbox - EMGC-60-P-G3-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearboxes - 2166491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details