maxon Planetary Gearhead GP 22 HD Ø22 mm, 2.0–4.0 Nm 416754

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 HD Ø22 mm, 2.0–4.0 Nm - 416754 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 HD Ø22 mm, 2.0–4.0 Nm
416754
Planetary Gearhead GP 22 HD Ø22 mm, 2.0–4.0 Nm 416754
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 416754
Product Name Planetary Gearhead GP 22 HD Ø22 mm, 2.0–4.0 Nm
Gearing Planetary
Operating Temperature -67 to 392 F (-55 to 200 C)
Gear Ratio 1996 (X : 1)
Rated Output Torque 35.4 In-lbs (40.82 kg-cm)
Maximum Input Power 0.0080 HP
Unlock Full Specs
to access all available technical data

Similar Products

R22 Ball Bearing Mini Motor Gearhead - R22-2R-0-132 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 132 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
CaesarPlanetary® Precision Planetary Gearbox, Right Angle Gearbox•High Precision - KVE - KOFON Motion Group
Specs
Gearing Helical; Planetary
Gear Ratio 3 to 100 (X : 1)
Backlash 8 to 10 arcmin
View Details
MIW 16:1 Bronze - MIW-16B - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 16 (X : 1)
Rated Output Torque 248 In-lbs (286 kg-cm)
View Details