maxon Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power 370779

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power - 370779 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power
370779
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power 370779
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 370779
Product Name Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 72 (X : 1)
Rated Output Torque 26.55 In-lbs (30.61 kg-cm)
Maximum Input Power 0.0268 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 150 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 16717 In-lbs (9357 to 19276 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
Engine Turning Mechanism -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur
Rated Output Torque 0.0 to 7080 In-lbs (0.0 to 8163 kg-cm)
Reducer Style Motor Mount / Gearhead
View Details
Gearboxes - 2166488 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details