maxon Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power 370685

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power - 370685 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power
370685
Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power 370685
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 370685
Product Name Planetary Gearhead GP 22 HP Ø22 mm, 2.0 - 3.4 Nm, High Power
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 4.4 (X : 1)
Rated Output Torque 17.7 In-lbs (20.41 kg-cm)
Maximum Input Power 0.2010 HP
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV -S8 - C2 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.11 (X : 1)
Rated Output Torque 2903 to 19628 In-lbs (3347 to 22633 kg-cm)
Maximum Input Power 37 to 85 HP
View Details
Planetary Gearheads Series 32/3R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 1526 (X : 1)
View Details
Splitter Gearboxes - AM 450B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5000 to 1 (X : 1)
Rated Output Torque 15929 to 21239 In-lbs (18367 to 24490 kg-cm)
View Details
Gearboxes - 420603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing L
Gear Ratio 1 (X : 1)
Rated Output Torque 19.47 In-lbs (22.45 kg-cm)
View Details