maxon Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2 364041

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2 - 364041 - maxon
Taunton, MA, USA
Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2
364041
Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2 364041
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 364041
Product Name Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 16 (X : 1)
Maximum Input Power 0.0348 HP
Maximum Input Speed 8000 rpm
Backlash 72 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 2166513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details
L Box 60:1 Composite - L60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
KHK CBX-191LO, L Type, Size 19, Style O, CBX Bevel Box - cbx-191lo - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Servobox Series Model FB220 2-Stage, 30 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB220-30 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 30 (X : 1)
View Details