maxon Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2 363881

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2 - 363881 - maxon
Taunton, MA, USA
Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2
363881
Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2 363881
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363881
Product Name Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 157 (X : 1)
Maximum Input Power 0.0036 HP
Maximum Input Speed 8000 rpm
Backlash 96 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - Spiral Bevel Right Angle Gearboxes, 1:1 or 2:1 Ratio -  - Branham, W.C. Inc.
Specs
Gear Ratio 1 to 2 (X : 1)
Rated Output Torque 82 to 693 In-lbs (94.55 to 799 kg-cm)
Maximum Input Speed 1750 to 1800 rpm
View Details
GB12 60:1 Composite - GB12-60C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 60 (X : 1)
Rated Output Torque 177 In-lbs (204 kg-cm)
View Details
R13 Sleeve Bearing Mini Motor Gearhead - R13-0-30.2 - Portescap
Specs
Gearing Planetary
Operating Temperature -22 to 185 F (-30 to 85 C)
Gear Ratio 30.25 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DSH-AJ Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details