maxon Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2 363874

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2 - 363874 - maxon
Taunton, MA, USA
Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2
363874
Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2 363874
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363874
Product Name Screw Drive GP 22 S Ø22 mm, Ball Screw, Ø6 x 2
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 72 (X : 1)
Maximum Input Power 0.0078 HP
Maximum Input Speed 8000 rpm
Backlash 96 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

30 TO 1, Bu-Ord Size 11 Gearhead - S9111A-T640A30R - Stock Drive Products & Sterling Instrument - SDP/SI
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Gear Ratio 30 (X : 1)
Rated Output Torque 1.25 In-lbs (1.44 kg-cm)
Backlash 20 arcmin
View Details
Gearbox - EMGC-60-P-G3-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 3 (X : 1)
View Details
Gearboxes - 2166475 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details