maxon Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 363857

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 - 363857 - maxon
Taunton, MA, USA
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1
363857
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 363857
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363857
Product Name Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 590 (X : 1)
Maximum Input Power 9.52E-4 HP
Maximum Input Speed 8000 rpm
Backlash 120 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearboxes - 194766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Planetary; Planetary
Gear Ratio 8 (X : 1)
Rated Output Torque 1681 In-lbs (1939 kg-cm)
View Details
Planetary Gearheads Series 30/1 -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 43 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 082 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 566 to 15885 In-lbs (653 to 18316 kg-cm)
Maximum Input Power 14 to 88 HP
View Details