maxon Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 363843

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 - 363843 - maxon
Taunton, MA, USA
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1
363843
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 363843
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363843
Product Name Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 128 (X : 1)
Maximum Input Power 0.0044 HP
Maximum Input Speed 8000 rpm
Backlash 96 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Right Angle Gearboxes - INSERT-A-SHAFT® CRL Washdown -  - Branham, W.C. Inc.
Specs
Reducer Style Shaft Mount
Shaft Alignment Right Angle
View Details
L Box 20:1 Composite - L20C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 20 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details
B16 Sleeve Bearing Mini Motor Gearhead - B16-0-243 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 243 (X : 1)
View Details
DATORKER ® Strain Wave Gearing Systems - DLC-CE Series - HIWIN Corporation
Specs
Reducer Style Motor Mount / Gearhead
View Details