maxon Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 363831

Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet
Description
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 - 363831 - maxon
Taunton, MA, USA
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1
363831
Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1 363831
Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Compact, easy to configure screw drives as complete systems. With integrated axial bearing for high axial loads. Versions with ball screw and metric spindle.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 363831
Product Name Screw Drive GP 22 S Ø22 mm, Metric spindle, M6 x 1
Operating Temperature 5 to 176 F (-15 to 80 C)
Gear Ratio 19 (X : 1)
Maximum Input Power 0.0295 HP
Maximum Input Speed 8000 rpm
Backlash 72 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Planetary Gearheads Series 32GPT High Torque -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature -22 to 248 F (-30 to 120 C)
Gear Ratio 6.6 (X : 1)
View Details
Planetary Gearboxes -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Gearing Spur (optional feature); Planetary
Rated Output Torque 8.85E6 In-lbs (1.02E7 kg-cm)
Maximum Input Power 737 HP
View Details
Gearboxes - 2166492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 4.72 inch (120 mm)
Height 2.48 inch (63 mm)
View Details