maxon DC Motors 236646

Description
Maxon 236646 DC Motor
Request a Quote
Description
Maxon 236646 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 4205186 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
4205186
DC Motors 4205186
Maxon 236646 DC Motor

Maxon 236646 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 4205186
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Flat Motors Series 3216 ... BXT H External rotor technology, with housing -  - FAULHABER MICROMO
Specs
Commutation Brushless
DC Voltage Range 24.0 VDC
Torque Constant 5.07 in-oz/amp (35.8 mN-m/amp)
View Details
 - PT.2938013-6105 DC motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Commutation Brush
DC Voltage Range 13.5 VDC
Output Power 0.0193 HP
View Details
DC Micro Motor - BRS-395SH - Yuyao Baida Electric CO., LTD.
Yuyao Baida Electric CO., LTD.
Specs
Units Metric
Shaft Orientation In-line
Motor Shape Cylindrical Body
View Details
Torque Motor - TMC Series - ETEL S.A.
Specs
Commutation Brushless
Continuous Torque 48053.1 In-lbs (55408 kg-cm)
Shaft Speed 900 rpm
View Details