maxon Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing 149048

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing - 149048 - maxon
Taunton, MA, USA
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing
149048
Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing 149048
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 149048
Product Name Planetary Gearhead GP 19 B Ø19 mm, 0.1 - 0.3 Nm, Sleeve Bearing
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 370 (X : 1)
Rated Output Torque 2.21 In-lbs (2.55 kg-cm)
Maximum Input Power 5.36E-4 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA142 2-Stage, 40 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA142-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Spur Gearheads Series 16/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 10683 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 1239 to 6690 In-lbs (1429 to 7714 kg-cm)
Maximum Input Power 14 to 60 HP
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details