maxon Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm 143980

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143980 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm
143980
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm 143980
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 143980
Product Name Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 53 (X : 1)
Rated Output Torque 10.62 In-lbs (12.24 kg-cm)
Maximum Input Power 0.0255 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FB70 2-Stage, 40 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FB70-40 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 40 (X : 1)
View Details
Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 014 - FL - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 5.3 (X : 1)
Rated Output Torque 566 to 15885 In-lbs (653 to 18316 kg-cm)
Maximum Input Power 14 to 88 HP
View Details
KHK CBX-191TF, T Type, Size 19, Style F, CBX Bevel Box - cbx-191tf - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details