maxon Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm 143975

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm - 143975 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm
143975
Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm 143975
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 143975
Product Name Planetary Gearhead GP 22 C Ø22 mm, 0.5 - 2.0 Nm
Gearing Planetary
Operating Temperature -40 to 212 F (-40 to 100 C)
Gear Ratio 16 (X : 1)
Rated Output Torque 5.31 In-lbs (6.12 kg-cm)
Maximum Input Power 0.0415 HP
Unlock Full Specs
to access all available technical data

Similar Products

Spur Gearheads Series 08/3 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 650 (X : 1)
View Details
Splitter Gearboxes - AM 216B-BD-BDS - jbj Techniques Limited
Specs
Gearing Splitter
Gear Ratio 0.5400 to 1.47 (X : 1)
Rated Output Torque 1770 to 3230 In-lbs (2041 to 3724 kg-cm)
View Details
Gearboxes - 2166538 - RS Components, Ltd.
RS Components, Ltd.
Specs
Gearing Worm; Worm
Length 5.75 inch (146 mm)
Height 3.07 inch (78 mm)
View Details