maxon Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing 134768

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing - 134768 - maxon
Taunton, MA, USA
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing
134768
Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing 134768
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 134768
Product Name Planetary Gearhead GP 22 B Ø22 mm, 0.1 - 0.3 Nm, Sleeve Bearing
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 104 (X : 1)
Rated Output Torque 1.77 In-lbs (2.04 kg-cm)
Maximum Input Power 0.0017 HP
Unlock Full Specs
to access all available technical data

Similar Products

MWS 6:1 Spur / 4:1 Worm Composite - MWS-6S4W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 24 (X : 1)
Rated Output Torque 79.65 In-lbs (91.84 kg-cm)
View Details
KHK CBX-191LI, L Type, Size 19, Style I, CBX Bevel Box - cbx-191li - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details
Spur Gearheads Series 15/8 Zero Backlash -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 900 (X : 1)
View Details
Gearheads - P16 Planet gear 1/864 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Planetary
Gear Ratio 864 (X : 1)
Rated Output Torque 4.17 In-lbs (4.8 kg-cm)
View Details