maxon Planetary Gearhead GP 13 A Ø13 mm, 0.02 - 0.35 Nm, Metal version 110316

Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet
Description
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Planetary Gearhead GP 13 A Ø13 mm, 0.02 - 0.35 Nm, Metal version - 110316 - maxon
Taunton, MA, USA
Planetary Gearhead GP 13 A Ø13 mm, 0.02 - 0.35 Nm, Metal version
110316
Planetary Gearhead GP 13 A Ø13 mm, 0.02 - 0.35 Nm, Metal version 110316
Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Precision spur- and planetary gearheads matched to maxon motors. Gears are advantageously adapted directly to the desired motors in the delivery plant. The motor pinion is the input gearweel for the first stage and is rigidly affixed to the motor shaft.

Supplier's Site Datasheet

Technical Specifications

  maxon
Product Category Gearboxes and Gearheads
Product Number 110316
Product Name Planetary Gearhead GP 13 A Ø13 mm, 0.02 - 0.35 Nm, Metal version
Gearing Planetary
Operating Temperature 5 to 212 F (-15 to 100 C)
Gear Ratio 275 (X : 1)
Rated Output Torque 2.65 In-lbs (3.06 kg-cm)
Maximum Input Power 0.0012 HP
Unlock Full Specs
to access all available technical data

Similar Products

Servobox Series Model FA90 2-Stage, 35 Ratio, and Standard Output Bearing Planetary Reducer Gearbox - FA90-35 - Pelonis Technologies, Inc.
Specs
Gearing Planetary
Operating Temperature -13 to 194 F (-25 to 90 C)
Gear Ratio 35 (X : 1)
View Details
Planetary Gearheads Series 26/1R -  - FAULHABER MICROMO
Specs
Gearing Planetary
Operating Temperature 14 to 257 F (-10 to 125 C)
Gear Ratio 3.71 (X : 1)
View Details
Planetary Gearboxes site 2 -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gearing Planetary
Gear Ratio 3.38 to 320 (X : 1)
Rated Output Torque 8850 to 707965 In-lbs (10204 to 816327 kg-cm)
View Details
KHK CBX-191TB, T Type, Size 19, Style B, CBX Bevel Box - cbx-191tb - KHK USA, Inc.
Specs
Gear Ratio 1 (X : 1)
Weight 22.05 lbs (10 kg)
View Details