maxon DC Motors 110049

Description
Maxon 110049 DC Motor
Request a Quote
Description
Maxon 110049 DC Motor
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
DC Motors - 4205170 - RS Components, Ltd.
Corby, Northants, United Kingdom
DC Motors
4205170
DC Motors 4205170
Maxon 110049 DC Motor

Maxon 110049 DC Motor

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category DC Motors
Product Number 4205170
Product Name DC Motors
Commutation Brush
Unlock Full Specs
to access all available technical data

Similar Products

Flat DC-Micromotors Series 1506 ... SR Precious Metal Commutation -  - FAULHABER MICROMO
Specs
DC Voltage Range 6.0 VDC
Torque Constant 0.6584 in-oz/amp (4.65 mN-m/amp)
Rotor Inertia 1.13E-6 oz-in-sec² (8.00E-6 kg-cm²)
View Details
DC Motors - 2389759 - RS Components, Ltd.
RS Components, Ltd.
Specs
Continuous Torque 0.1 In-lbs (0.1544 kg-cm)
Units Metric
Shaft Size 0.125 inch (3.2 mm)
View Details
22B-Z Series Parallel Shaft BLDC Gearmotor - 3658 - Bodine Electric Company
Specs
Commutation Brushless
Standard DC Voltage 24V
DC Voltage Range 24.0 VDC
View Details
Brushless Motors - MMP BL44-297J-120V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Commutation Brushless
DC Voltage Range 120.0 VDC
Continuous Current 0.6000 amps
View Details