MaxLite CFL SpiraMax SKS3EACWW

Description
Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the compact fluorescent lamp (CFL) SpiraMax is available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and has a long life of 10,000 hours. ENERGY STAR®-rated models are available. Ultra mini size in standard E26 (Edison) and E12 (candelabra) bases Ultra mini size fits most fixtures High color rendering index (CRI) High CRI of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures
Description
Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the compact fluorescent lamp (CFL) SpiraMax is available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and has a long life of 10,000 hours. ENERGY STAR®-rated models are available. Ultra mini size in standard E26 (Edison) and E12 (candelabra) bases Ultra mini size fits most fixtures High color rendering index (CRI) High CRI of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Suppliers

Company
Product
Description
Supplier Links
CFL SpiraMax - SKS3EACWW - MaxLite
West Caldwell, NJ, USA
CFL SpiraMax
SKS3EACWW
CFL SpiraMax SKS3EACWW
Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the compact fluorescent lamp (CFL) SpiraMax is available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and has a long life of 10,000 hours. ENERGY STAR®-rated models are available. Ultra mini size in standard E26 (Edison) and E12 (candelabra) bases Ultra mini size fits most fixtures High color rendering index (CRI) High CRI of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Ideal for table and floor lamps, recessed lighting fixtures, wall sconces and other corridor lighting fixtures in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the compact fluorescent lamp (CFL) SpiraMax is available in 2700K (warm white), 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT) and has a long life of 10,000 hours. ENERGY STAR®-rated models are available.
Ultra mini size in standard E26 (Edison) and E12 (candelabra) bases
Ultra mini size fits most fixtures
High color rendering index (CRI)
High CRI of 84 for crisp, clear color
Instant on and flicker free
Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number SKS3EACWW
Product Name CFL SpiraMax
Base Type E12
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
Ultra 5000™ T10 Linear Fluorescent Lamp -  - Ushio America, Inc.
Specs
Lamp Power 40 watts
Rated Average Life 20000 hours
Initial Lumens 3500 lm (279 cp)
View Details
CFL SpiraMax GU24 - MLS26GUCW - MaxLite
Specs
Base Type GU24
Rated Average Life 10000 hours
Color Rendering Index 84
View Details
Straight Tube Fluorescent Lamp - F28T5/841/WM/ECO - GE Lighting
Specs
Base Type Bi-Pin T5; Miniature Bi-Pin
Lamp Power 26 watts
Rated Average Life 25000 hours
View Details