OSRAM SYLVANIA, Inc.U Bent Fluorescent LampFBO16/830/21834
Description
MAGNETIC RAPID START TYPE
10.5 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
16 W WATTAGE
OCTRON 800 STYLE
MEDIUM 2-PIN BASE TYPE
15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 28000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1125 LUMEN INITIAL INTENSITY
1-5/8 INCH LEG SPACING
APPLICABLE STANDARD ANSI
APPLICATION OFFICE, SCHOOLS, RETAIL, HOSPITALS, OTHER GENERAL LIGHTING
OSRAM SYLVANIA, Inc.
Done
Datasheet
Description
MAGNETIC RAPID START TYPE
10.5 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
16 W WATTAGE
OCTRON 800 STYLE
MEDIUM 2-PIN BASE TYPE
15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 28000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1125 LUMEN INITIAL INTENSITY
1-5/8 INCH LEG SPACING
APPLICABLE STANDARD ANSI
APPLICATION OFFICE, SCHOOLS, RETAIL, HOSPITALS, OTHER GENERAL LIGHTING
MAGNETIC RAPID START TYPE
10.5 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
16 W WATTAGE
OCTRON 800 STYLE
MEDIUM 2-PIN BASE TYPE
15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 28000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1125 LUMEN INITIAL INTENSITY
1-5/8 INCH LEG SPACING
APPLICABLE STANDARD ANSI
APPLICATION OFFICE, SCHOOLS, RETAIL, HOSPITALS, OTHER GENERAL LIGHTING
MAGNETIC RAPID START TYPE
10.5 INCH NOMINAL LENGTH
15 STANDARD PACKAGE
16 W WATTAGE
OCTRON 800 STYLE
MEDIUM 2-PIN BASE TYPE
15000 (3 HR ON INSTANT START), 24000 (12 HR ON INSTANT START), 20000 (3 HR ON PROGRAMMED RAPID START), 28000 (12 HR ON PROGRAMMED RAPID START) LIFE IN HOUR
T8 SHAPE DESIGNATION
3000
82 COLOR RENDERING INDEX
1125 LUMEN INITIAL INTENSITY
1-5/8 INCH LEG SPACING
APPLICABLE STANDARD ANSI
APPLICATION OFFICE, SCHOOLS, RETAIL, HOSPITALS, OTHER GENERAL LIGHTING