MaxLite CFL PARs and Rs SKR207FLWW

Description
Designed to replace 30- to 125-watt incandescent bulbs used in recessed cans and track lighting in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, MaxLite's 7- to 23-watt compact fluorescent lamps (CFL) PARs and Rs save up to 75 percent in energy costs over incandescent bulbs, while maintaining the same size and shape. Suitable for both indoor and outdoor uses, MaxLite's CFL PARs and Rs are available in 2700K (warmer white), 3000K (warm white) 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). and ENERGY STAR®-rated are available. Standard E26 (Edison) base Standard E26 (Edison) base fits most fixtures Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Not for use in circuits with timers, dimmers or photo controls Softer lighting on select models Frosted glass on R20, R30, and R40 models Perma-disk model available Perma-disk enables permanent bulb conversion to energy-efficient CFLs Body acts as a heat sink Patented air-gap amalgam technology on 30 and 40 models acts as a heat sink with higher temperature-rated components to enable greater heat tolerance
Description
Designed to replace 30- to 125-watt incandescent bulbs used in recessed cans and track lighting in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, MaxLite's 7- to 23-watt compact fluorescent lamps (CFL) PARs and Rs save up to 75 percent in energy costs over incandescent bulbs, while maintaining the same size and shape. Suitable for both indoor and outdoor uses, MaxLite's CFL PARs and Rs are available in 2700K (warmer white), 3000K (warm white) 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). and ENERGY STAR®-rated are available. Standard E26 (Edison) base Standard E26 (Edison) base fits most fixtures Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Not for use in circuits with timers, dimmers or photo controls Softer lighting on select models Frosted glass on R20, R30, and R40 models Perma-disk model available Perma-disk enables permanent bulb conversion to energy-efficient CFLs Body acts as a heat sink Patented air-gap amalgam technology on 30 and 40 models acts as a heat sink with higher temperature-rated components to enable greater heat tolerance

Suppliers

Company
Product
Description
Supplier Links
CFL PARs and Rs - SKR207FLWW - MaxLite
West Caldwell, NJ, USA
CFL PARs and Rs
SKR207FLWW
CFL PARs and Rs SKR207FLWW
Designed to replace 30- to 125-watt incandescent bulbs used in recessed cans and track lighting in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, MaxLite's 7- to 23-watt compact fluorescent lamps (CFL) PARs and Rs save up to 75 percent in energy costs over incandescent bulbs, while maintaining the same size and shape. Suitable for both indoor and outdoor uses, MaxLite's CFL PARs and Rs are available in 2700K (warmer white), 3000K (warm white) 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). and ENERGY STAR®-rated are available. Standard E26 (Edison) base Standard E26 (Edison) base fits most fixtures Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Not for use in circuits with timers, dimmers or photo controls Softer lighting on select models Frosted glass on R20, R30, and R40 models Perma-disk model available Perma-disk enables permanent bulb conversion to energy-efficient CFLs Body acts as a heat sink Patented air-gap amalgam technology on 30 and 40 models acts as a heat sink with higher temperature-rated components to enable greater heat tolerance

Designed to replace 30- to 125-watt incandescent bulbs used in recessed cans and track lighting in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, MaxLite's 7- to 23-watt compact fluorescent lamps (CFL) PARs and Rs save up to 75 percent in energy costs over incandescent bulbs, while maintaining the same size and shape. Suitable for both indoor and outdoor uses, MaxLite's CFL PARs and Rs are available in 2700K (warmer white), 3000K (warm white) 4100K (cool white) and 5000K (daylight) correlated color temperatures (CCT). and ENERGY STAR®-rated are available.
Standard E26 (Edison) base
Standard E26 (Edison) base fits most fixtures
Soft natural light with excellent color rendering
High color rendering index (CRI) of 84 for crisp, clear color
Instant on and flicker free
Not for use in circuits with timers, dimmers or photo controls
Softer lighting on select models
Frosted glass on R20, R30, and R40 models
Perma-disk model available
Perma-disk enables permanent bulb conversion to energy-efficient CFLs
Body acts as a heat sink
Patented air-gap amalgam technology on 30 and 40 models acts as a heat sink with higher temperature-rated components to enable greater heat tolerance

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number SKR207FLWW
Product Name CFL PARs and Rs
Rated Average Life 8000 hours
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 35.24 inch (895 mm)
View Details
Specialty Fluorescent Lamp -  - Ushio America, Inc.
Specs
Lamp Power 6 watts
Rated Average Life 2000 hours
Color Temperature 3000 to 6300 K
View Details
CFL MicroMax - MLM20SDL - MaxLite
Specs
Base Type E26
Rated Average Life 10000 hours
Color Rendering Index 84
View Details
Straight Tube Fluorescent Lamp - F32T8/UT/ECO/UPC - GE Lighting
Specs
Base Type Bi-Pin T8; Medium; Medium Bipost
Lamp Power 32 watts
Rated Average Life 15000 hours
View Details