MaxLite CFL MiniCandle SKC7CWW

Description
With a decorative shape and ultra-small size that fits most standard and candelabra-base lighting fixtures, MaxLite's compact fluorescent lamps (CFL) MiniCandles save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 30-watts, using just 5- to 7-watts. Ideal for chandeliers, wall sconces, and ambient decorative lighting fixture in homes, restaurants and retail, hospitality and property management applications, the CFL MiniCandles are available in 2700K (warm white) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Familiar incandescent shape and small size Standard E26 and E12 base fits most decorative standard- and candelabra-base fixtures Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures
Description
With a decorative shape and ultra-small size that fits most standard and candelabra-base lighting fixtures, MaxLite's compact fluorescent lamps (CFL) MiniCandles save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 30-watts, using just 5- to 7-watts. Ideal for chandeliers, wall sconces, and ambient decorative lighting fixture in homes, restaurants and retail, hospitality and property management applications, the CFL MiniCandles are available in 2700K (warm white) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Familiar incandescent shape and small size Standard E26 and E12 base fits most decorative standard- and candelabra-base fixtures Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Suppliers

Company
Product
Description
Supplier Links
CFL MiniCandle - SKC7CWW - MaxLite
West Caldwell, NJ, USA
CFL MiniCandle
SKC7CWW
CFL MiniCandle SKC7CWW
With a decorative shape and ultra-small size that fits most standard and candelabra-base lighting fixtures, MaxLite's compact fluorescent lamps (CFL) MiniCandles save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 30-watts, using just 5- to 7-watts. Ideal for chandeliers, wall sconces, and ambient decorative lighting fixture in homes, restaurants and retail, hospitality and property management applications, the CFL MiniCandles are available in 2700K (warm white) correlated color temperatures (CCT). ENERGY STAR®-rated models are available. Familiar incandescent shape and small size Standard E26 and E12 base fits most decorative standard- and candelabra-base fixtures Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color Instant on and flicker free Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

With a decorative shape and ultra-small size that fits most standard and candelabra-base lighting fixtures, MaxLite's compact fluorescent lamps (CFL) MiniCandles save up to 75 percent in energy by replacing incandescent bulbs ranging from 25- to 30-watts, using just 5- to 7-watts. Ideal for chandeliers, wall sconces, and ambient decorative lighting fixture in homes, restaurants and retail, hospitality and property management applications, the CFL MiniCandles are available in 2700K (warm white) correlated color temperatures (CCT). ENERGY STAR®-rated models are available.
Familiar incandescent shape and small size
Standard E26 and E12 base fits most decorative standard- and candelabra-base fixtures
Soft natural light with excellent color rendering
High color rendering index (CRI) of 84 for crisp, clear color
Instant on and flicker free
Do not use on circuits with dimmers, timers or other control devices, and not for use in totally enclosed fixtures

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number SKC7CWW
Product Name CFL MiniCandle
Base Type E12
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296831 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 11.81 inch (300 mm)
View Details
Straight Tube Fluorescent Lamp - F32T8/SPX30 - Juno Lighting Group
Specs
Base Type Bi-Pin T8
Lamp Power 32 watts
Rated Average Life 20000 hours
View Details
Linear Fluorescent Lamps - T12 - F20T12/AR/FS 6PK - 22911 - Kennedy Webster Electric Co.
Specs
Lamp Power 20 watts
Rated Average Life 9000 hours
Initial Lumens 950 lm (75.66 cp)
View Details