MaxLite Marquee Bulb SKBF2.0DLED27

Description
While standard incandescent marquee bulbs for signage in hotels, casinos and amusement parks are 10 to 15 watts, MaxLite's LED Marquee bulb is a nominal 2 watts. The color of the LED Marquee bulb is also the same warm color and brightness you have come to expect with an incandescent bulb, but it is the environmentally-frie ndly bulb choice that is constructed without mercury, UV or heavy metals. Available in 2700K (warm white) correlated color temperature (CCT), the LED Marquee bulb also has a never-before-seen feature on a LED Marquee bulb: a backlight. Just as with incandescent models, the LED Marquee bulb features a trough that pushes light in an omnidirectional pattern, including backwards, to highlight a building's facade. The bulb is backed by MaxLite's 3-year limited warranty. Dimmable Dimmable for additional energy savings Suitable for indoor and outdoor locations Wet location rated and suitable for indoor and outdoor locations LM-80-rated LED chips provide uniform color consistency Engineered with proprietary binned LM-80-rated LED chips that provide uniform color consistency 50,000-hour life 50,000-hour life is more than 17 years operating 8 hours a day, based on L70 standards Extended life and maintained lumens Constructed for thermal control which extends life and maintains lumens Environmentally friendly RoHS-compliant and constructed without mercury, and operate with reduced heat and without emitting radiation that reduces HVAC costs
Description
While standard incandescent marquee bulbs for signage in hotels, casinos and amusement parks are 10 to 15 watts, MaxLite's LED Marquee bulb is a nominal 2 watts. The color of the LED Marquee bulb is also the same warm color and brightness you have come to expect with an incandescent bulb, but it is the environmentally-frie ndly bulb choice that is constructed without mercury, UV or heavy metals. Available in 2700K (warm white) correlated color temperature (CCT), the LED Marquee bulb also has a never-before-seen feature on a LED Marquee bulb: a backlight. Just as with incandescent models, the LED Marquee bulb features a trough that pushes light in an omnidirectional pattern, including backwards, to highlight a building's facade. The bulb is backed by MaxLite's 3-year limited warranty. Dimmable Dimmable for additional energy savings Suitable for indoor and outdoor locations Wet location rated and suitable for indoor and outdoor locations LM-80-rated LED chips provide uniform color consistency Engineered with proprietary binned LM-80-rated LED chips that provide uniform color consistency 50,000-hour life 50,000-hour life is more than 17 years operating 8 hours a day, based on L70 standards Extended life and maintained lumens Constructed for thermal control which extends life and maintains lumens Environmentally friendly RoHS-compliant and constructed without mercury, and operate with reduced heat and without emitting radiation that reduces HVAC costs

Suppliers

Company
Product
Description
Supplier Links
Marquee Bulb - SKBF2.0DLED27 - MaxLite
West Caldwell, NJ, USA
Marquee Bulb
SKBF2.0DLED27
Marquee Bulb SKBF2.0DLED27
While standard incandescent marquee bulbs for signage in hotels, casinos and amusement parks are 10 to 15 watts, MaxLite's LED Marquee bulb is a nominal 2 watts. The color of the LED Marquee bulb is also the same warm color and brightness you have come to expect with an incandescent bulb, but it is the environmentally-frie ndly bulb choice that is constructed without mercury, UV or heavy metals. Available in 2700K (warm white) correlated color temperature (CCT), the LED Marquee bulb also has a never-before-seen feature on a LED Marquee bulb: a backlight. Just as with incandescent models, the LED Marquee bulb features a trough that pushes light in an omnidirectional pattern, including backwards, to highlight a building's facade. The bulb is backed by MaxLite's 3-year limited warranty. Dimmable Dimmable for additional energy savings Suitable for indoor and outdoor locations Wet location rated and suitable for indoor and outdoor locations LM-80-rated LED chips provide uniform color consistency Engineered with proprietary binned LM-80-rated LED chips that provide uniform color consistency 50,000-hour life 50,000-hour life is more than 17 years operating 8 hours a day, based on L70 standards Extended life and maintained lumens Constructed for thermal control which extends life and maintains lumens Environmentally friendly RoHS-compliant and constructed without mercury, and operate with reduced heat and without emitting radiation that reduces HVAC costs

While standard incandescent marquee bulbs for signage in hotels, casinos and amusement parks are 10 to 15 watts, MaxLite's LED Marquee bulb is a nominal 2 watts. The color of the LED Marquee bulb is also the same warm color and brightness you have come to expect with an incandescent bulb, but it is the environmentally-friendly bulb choice that is constructed without mercury, UV or heavy metals. Available in 2700K (warm white) correlated color temperature (CCT), the LED Marquee bulb also has a never-before-seen feature on a LED Marquee bulb: a backlight. Just as with incandescent models, the LED Marquee bulb features a trough that pushes light in an omnidirectional pattern, including backwards, to highlight a building's facade. The bulb is backed by MaxLite's 3-year limited warranty.
Dimmable
Dimmable for additional energy savings
Suitable for indoor and outdoor locations
Wet location rated and suitable for indoor and outdoor locations
LM-80-rated LED chips provide uniform color consistency
Engineered with proprietary binned LM-80-rated LED chips that provide uniform color consistency
50,000-hour life
50,000-hour life is more than 17 years operating 8 hours a day, based on L70 standards
Extended life and maintained lumens
Constructed for thermal control which extends life and maintains lumens
Environmentally friendly
RoHS-compliant and constructed without mercury, and operate with reduced heat and without emitting radiation that reduces HVAC costs

Supplier's Site

Technical Specifications

  MaxLite
Product Category LED Lamps
Product Number SKBF2.0DLED27
Product Name Marquee Bulb
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS100smd-A - HIS100smd-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
LED Bulbs - 205950 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 2.24 inch (57 mm)
View Details