MaxLite 3-way CFLs MLS25EA3WW

Description
Designed for table and floor lamps that use 3-way CFL Bulbs, MaxLite's 3-way compact fluorescent lamps (CFL) save up to 75 percent in energy by replacing incandescent bulbs ranging from 50- to 125-watts, using just 25- and 33-watts. Ideal for table and floor lamps in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL 3-ways are ENERGY STAR®-rated and available in 2700K (warm white) correlated color temperatures (CCT). Standard E26 (Edison) base Standard E26 (Edison) base fits most fixtures Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color
Description
Designed for table and floor lamps that use 3-way CFL Bulbs, MaxLite's 3-way compact fluorescent lamps (CFL) save up to 75 percent in energy by replacing incandescent bulbs ranging from 50- to 125-watts, using just 25- and 33-watts. Ideal for table and floor lamps in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL 3-ways are ENERGY STAR®-rated and available in 2700K (warm white) correlated color temperatures (CCT). Standard E26 (Edison) base Standard E26 (Edison) base fits most fixtures Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color

Suppliers

Company
Product
Description
Supplier Links
3-way CFLs - MLS25EA3WW - MaxLite
West Caldwell, NJ, USA
3-way CFLs
MLS25EA3WW
3-way CFLs MLS25EA3WW
Designed for table and floor lamps that use 3-way CFL Bulbs, MaxLite's 3-way compact fluorescent lamps (CFL) save up to 75 percent in energy by replacing incandescent bulbs ranging from 50- to 125-watts, using just 25- and 33-watts. Ideal for table and floor lamps in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL 3-ways are ENERGY STAR®-rated and available in 2700K (warm white) correlated color temperatures (CCT). Standard E26 (Edison) base Standard E26 (Edison) base fits most fixtures Soft natural light with excellent color rendering High color rendering index (CRI) of 84 for crisp, clear color

Designed for table and floor lamps that use 3-way CFL Bulbs, MaxLite's 3-way compact fluorescent lamps (CFL) save up to 75 percent in energy by replacing incandescent bulbs ranging from 50- to 125-watts, using just 25- and 33-watts. Ideal for table and floor lamps in homes, offices, restaurants, schools, hospitals, and retail and hospitality applications, the CFL 3-ways are ENERGY STAR®-rated and available in 2700K (warm white) correlated color temperatures (CCT).
Standard E26 (Edison) base
Standard E26 (Edison) base fits most fixtures
Soft natural light with excellent color rendering
High color rendering index (CRI) of 84 for crisp, clear color

Supplier's Site

Technical Specifications

  MaxLite
Product Category Fluorescent Lamps
Product Number MLS25EA3WW
Product Name 3-way CFLs
Base Type E26
Unlock Full Specs
to access all available technical data

Similar Products

Fluorescent Tubes - 296833 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 35.24 inch (895 mm)
View Details
Compact Fluorescent Lamp without Ballast - LPLF22Q - RAB Lighting
Specs
Features Compact
Lamp Power 22 watts
View Details
26-Watt PFT Plug-In CFL Triple Tube GX24Q-3 5000K - L-12274 - Litetronics International, Inc.
Specs
Features Compact
Base Type GX24Q-3
Lamp Power 26 watts
View Details
ANSI Coded Lamps - ANSI 1010-1 - F40D/ULTRA/ECO2P - 16083 - Kennedy Webster Electric Co.
Specs
Lamp Power 40 watts
Rated Average Life 18000 hours
Initial Lumens 3050 lm (243 cp)
View Details