MaxLite Faux Can MLFC26WWBZ

Description
As an energy-efficient surface-mounted replacements for permanent recessed lighting fixtures in new construction and retrofit projects, MaxLite's Lighting for Tomorrow award winning Faux Can simulates the appearance of an installed recessed downlight, while actually being flush-mounted to the ceiling. With the appearance of a conventional recessed can trim kit, MaxLite's 26-watt Faux Can is ideal for kitchens, family rooms, hallways and offices in homes, restaurants, schools, healthcare and hospitality applications. Available in white, nickel and bronze finishes, the ENERGY STAR®-qualified Faux Can has a long life of 10,000 hours and is available in standard or dimming models in an extra warm white 2700K correlated color temperature (CCT). Low profile, flush mount fixture Appearance of a recessed can fixture without the use of holes for installation or loss of heating or cooling Simple twist and lock connection Simple twist and lock GU24 connection to plug the Faux Can into the GU24 socket in the ceiling Dimmable Dimmable models available for additional energy savings GU24 Socketed Cross bar Included is one GU24 Socketed Cross bar for ceiling junction boxes
Description
As an energy-efficient surface-mounted replacements for permanent recessed lighting fixtures in new construction and retrofit projects, MaxLite's Lighting for Tomorrow award winning Faux Can simulates the appearance of an installed recessed downlight, while actually being flush-mounted to the ceiling. With the appearance of a conventional recessed can trim kit, MaxLite's 26-watt Faux Can is ideal for kitchens, family rooms, hallways and offices in homes, restaurants, schools, healthcare and hospitality applications. Available in white, nickel and bronze finishes, the ENERGY STAR®-qualified Faux Can has a long life of 10,000 hours and is available in standard or dimming models in an extra warm white 2700K correlated color temperature (CCT). Low profile, flush mount fixture Appearance of a recessed can fixture without the use of holes for installation or loss of heating or cooling Simple twist and lock connection Simple twist and lock GU24 connection to plug the Faux Can into the GU24 socket in the ceiling Dimmable Dimmable models available for additional energy savings GU24 Socketed Cross bar Included is one GU24 Socketed Cross bar for ceiling junction boxes

Suppliers

Company
Product
Description
Supplier Links
Faux Can - MLFC26WWBZ - MaxLite
West Caldwell, NJ, USA
Faux Can
MLFC26WWBZ
Faux Can MLFC26WWBZ
As an energy-efficient surface-mounted replacements for permanent recessed lighting fixtures in new construction and retrofit projects, MaxLite's Lighting for Tomorrow award winning Faux Can simulates the appearance of an installed recessed downlight, while actually being flush-mounted to the ceiling. With the appearance of a conventional recessed can trim kit, MaxLite's 26-watt Faux Can is ideal for kitchens, family rooms, hallways and offices in homes, restaurants, schools, healthcare and hospitality applications. Available in white, nickel and bronze finishes, the ENERGY STAR®-qualified Faux Can has a long life of 10,000 hours and is available in standard or dimming models in an extra warm white 2700K correlated color temperature (CCT). Low profile, flush mount fixture Appearance of a recessed can fixture without the use of holes for installation or loss of heating or cooling Simple twist and lock connection Simple twist and lock GU24 connection to plug the Faux Can into the GU24 socket in the ceiling Dimmable Dimmable models available for additional energy savings GU24 Socketed Cross bar Included is one GU24 Socketed Cross bar for ceiling junction boxes

As an energy-efficient surface-mounted replacements for permanent recessed lighting fixtures in new construction and retrofit projects, MaxLite's Lighting for Tomorrow award winning Faux Can simulates the appearance of an installed recessed downlight, while actually being flush-mounted to the ceiling. With the appearance of a conventional recessed can trim kit, MaxLite's 26-watt Faux Can is ideal for kitchens, family rooms, hallways and offices in homes, restaurants, schools, healthcare and hospitality applications. Available in white, nickel and bronze finishes, the ENERGY STAR®-qualified Faux Can has a long life of 10,000 hours and is available in standard or dimming models in an extra warm white 2700K correlated color temperature (CCT).
Low profile, flush mount fixture
Appearance of a recessed can fixture without the use of holes for installation or loss of heating or cooling
Simple twist and lock connection
Simple twist and lock GU24 connection to plug the Faux Can into the GU24 socket in the ceiling
Dimmable
Dimmable models available for additional energy savings
GU24 Socketed Cross bar
Included is one GU24 Socketed Cross bar for ceiling junction boxes

Supplier's Site

Technical Specifications

  MaxLite
Product Category Lighting Fixtures
Product Number MLFC26WWBZ
Product Name Faux Can
Application Indoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2790914 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1570mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details