MaxLinear, Inc. Interface Transceiver IC XRT94L43IB

Description
SONET/SDH STS-12/STM-4 TO E3/DS3/STS-1 MAPPER/DEMAPPER | IC MAPPER SONET/SDH OC12 516BGA Product overview: XRT94L43IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-XRT94L43IB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
SONET/SDH STS-12/STM-4 TO E3/DS3/STS-1 MAPPER/DEMAPPER | IC MAPPER SONET/SDH OC12 516BGA Product overview: XRT94L43IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-XRT94L43IB can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 754-XRT94L43IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-XRT94L43IB
Interface Transceiver IC 754-XRT94L43IB
SONET/SDH STS-12/STM-4 TO E3/DS3/STS-1 MAPPER/DEMAPPER | IC MAPPER SONET/SDH OC12 516BGA Product overview: XRT94L43IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-XRT94L43IB can be used for catalog matching and distributor lookup.

SONET/SDH STS-12/STM-4 TO E3/DS3/STS-1 MAPPER/DEMAPPER | IC MAPPER SONET/SDH OC12 516BGA Product overview: XRT94L43IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-XRT94L43IB can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Specialized - XRT94L43IB - 1282405-XRT94L43IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - XRT94L43IB
1282405-XRT94L43IB
Interface - Interface - Specialized - XRT94L43IB 1282405-XRT94L43IB
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282405-XRT94L43IB Packaging: Tray Mounting Style: SMT Applications: Network Switches Interface: Bus Categories: Integrated Circuits Supplier Device Package: 516-PBGA (35x35) Status: Obsolete Manufacturer Homepage: www.exar.com Manufacturer Package: 516-BBGA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 4 (72 Hours) Supply Voltage (V): 2.5V, 3.3V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282405-XRT94L43IB
Packaging: Tray
Mounting Style: SMT
Applications: Network Switches
Interface: Bus
Categories: Integrated Circuits
Supplier Device Package: 516-PBGA (35x35)
Status: Obsolete
Manufacturer Homepage: www.exar.com
Manufacturer Package: 516-BBGA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 4 (72 Hours)
Supply Voltage (V): 2.5V, 3.3V

Buy Now
Specialized - XRT94L43IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
XRT94L43IB
Specialized XRT94L43IB
Network Switches Interface 516-PBGA (35x35)

Network Switches Interface 516-PBGA (35x35)

Buy Now Datasheet
Interface - Specialized - XRT94L43IB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
XRT94L43IB
Interface - Specialized XRT94L43IB
IC INTERFACE SPECIALIZED 516BGA

IC INTERFACE SPECIALIZED 516BGA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 754-XRT94L43IB 1282405-XRT94L43IB XRT94L43IB XRT94L43IB
Product Name Interface Transceiver IC Interface - Interface - Specialized - XRT94L43IB Specialized Interface - Specialized
Device Type Transceiver Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF4206TR13-5KTR-ND - DigiKey
Specs
Device Type Front End
Package Type 16-QFN Exposed Pad
Pins 16 #
View Details
Interface Transceiver IC - 752-A5348CA - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 C (14 F)
Package Type DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5054 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details