Manufacturer: Exar Corporation
Win Source Part Number: 750827-XRT94L43IB-SA
Applications: Network Switches
Operating Supply Voltage: 2.5V, 3.3V
Interface: Bus
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Introduction Date: January 01, 2000
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Framer OC-12 2.5V/3.3V Product overview: XRT94L43IB-SAZ from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 3.3V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 2.5V, 3.3V, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-XRT94L43IB-SAZ can be used for catalog matching and distributor lookup.
IC INTERFACE SPECIALIZED 516BGA
Network Switches Interface 516-PBGA (35x35)
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 750827-XRT94L43IB-SAZ | 702-XRT94L43IB-SAZ | XRT94L43IB-SAZ | XRT94L43IB-SAZ |
| Product Name | Interface - Interface - Specialized - XRT94L43IB-SAZ | 2.5V 3.3V Interface Transceiver IC | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | |
| Supply Voltage | Other; 2.5V~ 3.3V | 3.3V; Other; 2.5V, 3.3V | ||
| Operating Temperature | -40 C (-40 F) |