MaxLinear, Inc. Interface - Interface - Specialized - XRT94L31IB XRT94L31IB

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282404-XRT94L31IB Packaging: Tray Mounting Style: SMT Applications: Network Switches Interface: Bus Categories: Integrated Circuits Supplier Device Package: 504-TBGA (35x35) Status: Obsolete Manufacturer Homepage: www.exar.com Manufacturer Package: 504-LBGA Alternative Parts (Cross-Reference): XRT94L31IB-L; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.14V ~ 3.47V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282404-XRT94L31IB Packaging: Tray Mounting Style: SMT Applications: Network Switches Interface: Bus Categories: Integrated Circuits Supplier Device Package: 504-TBGA (35x35) Status: Obsolete Manufacturer Homepage: www.exar.com Manufacturer Package: 504-LBGA Alternative Parts (Cross-Reference): XRT94L31IB-L; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.14V ~ 3.47V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - XRT94L31IB - 1282404-XRT94L31IB - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - XRT94L31IB
1282404-XRT94L31IB
Interface - Interface - Specialized - XRT94L31IB 1282404-XRT94L31IB
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282404-XRT94L31IB Packaging: Tray Mounting Style: SMT Applications: Network Switches Interface: Bus Categories: Integrated Circuits Supplier Device Package: 504-TBGA (35x35) Status: Obsolete Manufacturer Homepage: www.exar.com Manufacturer Package: 504-LBGA Alternative Parts (Cross-Reference): XRT94L31IB-L; Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 24 MSL Level: 4 (72 Hours) Supply Voltage (V): 3.14V ~ 3.47V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282404-XRT94L31IB
Packaging: Tray
Mounting Style: SMT
Applications: Network Switches
Interface: Bus
Categories: Integrated Circuits
Supplier Device Package: 504-TBGA (35x35)
Status: Obsolete
Manufacturer Homepage: www.exar.com
Manufacturer Package: 504-LBGA
Alternative Parts (Cross-Reference): XRT94L31IB-L;
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 24
MSL Level: 4 (72 Hours)
Supply Voltage (V): 3.14V ~ 3.47V

Buy Now
Interface Transceiver IC - 754-XRT94L31IB - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
754-XRT94L31IB
Interface Transceiver IC 754-XRT94L31IB
3-CHANNEL DS3/E3/STS-1 TO STS-3/STM-1 MAPPER | IC MAPPER DS3/E3/STS-1 504TBGA Product overview: XRT94L31IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-XRT94L31IB can be used for catalog matching and distributor lookup.

3-CHANNEL DS3/E3/STS-1 TO STS-3/STM-1 MAPPER | IC MAPPER DS3/E3/STS-1 504TBGA Product overview: XRT94L31IB from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-XRT94L31IB can be used for catalog matching and distributor lookup.

Supplier's Site
Specialized - XRT94L31IB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
XRT94L31IB
Specialized XRT94L31IB
Network Switches Interface 504-TBGA (35x35)

Network Switches Interface 504-TBGA (35x35)

Buy Now Datasheet
Interface - Specialized - XRT94L31IB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
XRT94L31IB
Interface - Specialized XRT94L31IB
IC INTFACE SPECIALIZED 504TBGA

IC INTFACE SPECIALIZED 504TBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1282404-XRT94L31IB 754-XRT94L31IB XRT94L31IB XRT94L31IB
Product Name Interface - Interface - Specialized - XRT94L31IB Interface Transceiver IC Specialized Interface - Specialized
Device Type Sensor Interface Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - 2910ADM - Rochester Electronics
Rochester Electronics
Specs
Package Type DIP; CDIP; CDIP
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface Transceiver IC - 704-74ABT244D,602 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Pins 20 #
View Details
2 suppliers
SN54ALS241C Octal Buffers/Drivers With 3-State Outputs - 5962-8859602SA - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details