MaxLinear, Inc. Interface - Interface - Specialized - XRT94L31IB-L XRT94L31IB-L

Description
Manufacturer: Exar Corporation Win Source Part Number: 735939-XRT94L31IB-L Packaging: Tray Package: 504-LBGA Applications: Network Switches Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V Interface: Bus Family Name: XRT94L31 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 504-TBGA (35x35) Alternative Parts (Cross-Reference): XRT94L31IB; Introduction Date: October 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 735939-XRT94L31IB-L Packaging: Tray Package: 504-LBGA Applications: Network Switches Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V Interface: Bus Family Name: XRT94L31 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 504-TBGA (35x35) Alternative Parts (Cross-Reference): XRT94L31IB; Introduction Date: October 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - XRT94L31IB-L - 735939-XRT94L31IB-L - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - XRT94L31IB-L
735939-XRT94L31IB-L
Interface - Interface - Specialized - XRT94L31IB-L 735939-XRT94L31IB-L
Manufacturer: Exar Corporation Win Source Part Number: 735939-XRT94L31IB-L Packaging: Tray Package: 504-LBGA Applications: Network Switches Mounting: SMD Operating Supply Voltage: 3.14 V ~ 3.47 V Interface: Bus Family Name: XRT94L31 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.exar.com Manufacturer Package: 504-TBGA (35x35) Alternative Parts (Cross-Reference): XRT94L31IB; Introduction Date: October 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 735939-XRT94L31IB-L
Packaging: Tray
Package: 504-LBGA
Applications: Network Switches
Mounting: SMD
Operating Supply Voltage: 3.14 V ~ 3.47 V
Interface: Bus
Family Name: XRT94L31
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.exar.com
Manufacturer Package: 504-TBGA (35x35)
Alternative Parts (Cross-Reference): XRT94L31IB;
Introduction Date: October 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
XRT94L31IB-L
Integrated Circuits (ICs) - Interface - Specialized XRT94L31IB-L
IC INTFACE SPECIALIZED 504TBGA

IC INTFACE SPECIALIZED 504TBGA

Supplier's Site
Specialized - XRT94L31IB-L - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
XRT94L31IB-L
Specialized XRT94L31IB-L
Network Switches Interface 504-TBGA (35x35)

Network Switches Interface 504-TBGA (35x35)

Buy Now Datasheet
Interface - Specialized - XRT94L31IB-L - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
XRT94L31IB-L
Interface - Specialized XRT94L31IB-L
IC INTFACE SPECIALIZED 504TBGA

IC INTFACE SPECIALIZED 504TBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 735939-XRT94L31IB-L XRT94L31IB-L XRT94L31IB-L XRT94L31IB-L
Product Name Interface - Interface - Specialized - XRT94L31IB-L Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QPF5012-ND - DigiKey
Specs
Device Type Front End
View Details
Interface - Interface - Sensor and Detector Interfaces - A5348CA - 129140-A5348CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details