The XRT91L80 is a fully integrated SONET/SDH transceiver for OC-48/STM-16 applications, supporting data rates of 2.488 Gbps and 2.666 Gbps with Forward Error Correction. It includes a Clock Multiplier Unit (CMU), Clock and Data Recovery (CDR), and 4-bit LVDS interfaces compliant with OIF SFI-4. The device features an on-chip FIFO, loopback modes, and diagnostics via LOCKDET and LOSDET signals, operating at 1.8V CMOS/CML with 3.3V I/O and consuming 490 mW typical power. It is housed in a 196-pin STBGA package measuring 12.0 mm x 12.0 mm and operates from -40°C to +85°C. The part meets Telcordia, ANSI, and ITU-T jitter requirements including T1.105.03 and GR-253 CORE.
IC TRANSCEIVER FULL 196STBGA / Transceiver Full SONET/SDH 196-STBGA (12x12) Product overview: XRT91L80IB-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Specialized Interface ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 754-XRT91L80IB-F can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 754-XRT91L80IB-F |
| Product Name | Interface Transceiver IC |
| Device Type | Transceiver |