MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT91L32IQTR-F XRT91L32IQTR-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 800192-XRT91L32IQTR- F Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 3.3V Protocol: SONET/SDH Duplex: Full Family Name: XRT91L32 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): XRT91L32IQ-F; XRT91L31IQTR-F; XRT91L31IQ; XRT91L31IQ-F; Introduction Date: November 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 800192-XRT91L32IQTR- F Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 3.3V Protocol: SONET/SDH Duplex: Full Family Name: XRT91L32 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): XRT91L32IQ-F; XRT91L31IQTR-F; XRT91L31IQ; XRT91L31IQ-F; Introduction Date: November 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L32IQTR-F - 800192-XRT91L32IQTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L32IQTR-F
800192-XRT91L32IQTR-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L32IQTR-F 800192-XRT91L32IQTR-F
Manufacturer: Exar Corporation Win Source Part Number: 800192-XRT91L32IQTR- F Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 100-BQFP Mounting: SMD Operating Supply Voltage: 3.3V Protocol: SONET/SDH Duplex: Full Family Name: XRT91L32 Categories: Integrated Circuits (ICs) Manufacturer Package: 100-QFP (14x20) Alternative Parts (Cross-Reference): XRT91L32IQ-F; XRT91L31IQTR-F; XRT91L31IQ; XRT91L31IQ-F; Introduction Date: November 01, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 800192-XRT91L32IQTR-F
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 100-BQFP
Mounting: SMD
Operating Supply Voltage: 3.3V
Protocol: SONET/SDH
Duplex: Full
Family Name: XRT91L32
Categories: Integrated Circuits (ICs)
Manufacturer Package: 100-QFP (14x20)
Alternative Parts (Cross-Reference): XRT91L32IQ-F; XRT91L31IQTR-F; XRT91L31IQ; XRT91L31IQ-F;
Introduction Date: November 01, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT Interface Transceiver IC - 710-XRT91L32IQTR-F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Interface Transceiver IC
710-XRT91L32IQTR-F
8-bit 8BIT Interface Transceiver IC 710-XRT91L32IQTR-F
IC TXRX SONET/SDH 8BIT 100QFP / SONET/SDH Transceiver 1TX 1RX 622.08Mbps 100-Pin PQFP T/R Product overview: XRT91L32IQTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 8BIT, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT91L32IQTR-F can be used for catalog matching and distributor lookup.

IC TXRX SONET/SDH 8BIT 100QFP / SONET/SDH Transceiver 1TX 1RX 622.08Mbps 100-Pin PQFP T/R Product overview: XRT91L32IQTR-F from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 8BIT, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT91L32IQTR-F can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 800192-XRT91L32IQTR-F 710-XRT91L32IQTR-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT91L32IQTR-F 8-bit 8BIT Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 702-SI3205-B-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.3V
Package Type Tube
View Details
3 suppliers
Interface - Interface - Specialized - A89331GETSR - 1016132-A89331GETSR - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5205/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Line Interface ICs - 1914659 - RS Components, Ltd.
Specs
Technology RS232
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
View Details