MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQTR XRT91L30IQTR

Description
Manufacturer: Exar Corporation Win Source Part Number: 139090-XRT91L30IQTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: SONET/SDH Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PQFP (10x10) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 139090-XRT91L30IQTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: SONET/SDH Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PQFP (10x10) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQTR - 139090-XRT91L30IQTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQTR
139090-XRT91L30IQTR
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQTR 139090-XRT91L30IQTR
Manufacturer: Exar Corporation Win Source Part Number: 139090-XRT91L30IQTR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: SONET/SDH Duplex: Full Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PQFP (10x10) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 139090-XRT91L30IQTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: SONET/SDH
Duplex: Full
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-PQFP (10x10)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
8-bit 8BIT Interface Transceiver IC - 710-XRT91L30IQTR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 8BIT Interface Transceiver IC
710-XRT91L30IQTR
8-bit 8BIT Interface Transceiver IC 710-XRT91L30IQTR
IC TXRX SONET/SDH 8BIT 64QFP Product overview: XRT91L30IQTR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 8BIT, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT91L30IQTR can be used for catalog matching and distributor lookup.

IC TXRX SONET/SDH 8BIT 64QFP Product overview: XRT91L30IQTR from Exar is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 8BIT. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, 8BIT, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT91L30IQTR can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number 139090-XRT91L30IQTR 710-XRT91L30IQTR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQTR 8-bit 8BIT Interface Transceiver IC
Device Type Transceiver Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Modems - ICs and Modules - SI2493-D-GTR - Quarktwin Technology Ltd.
Specs
Features RoHS
Supply Voltage 3.6V; Other; 3V ~ 3.6V
Package Type SOP; SSOP; TSSOP; 24-TSSOP (0.173\", 4.40mm Width)
View Details
3 suppliers
Interface Transceiver IC - 752-A5367CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type Tube/Rail
View Details
2 suppliers
Interface module - 289-549 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Cable Transceivers - 1899693P - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver
Features RoHS
View Details