MaxLinear, Inc. Interface Transceiver IC XRT91L30IQTR-F

Description
IC TRANSCEIVER FULL 64PQFP Product overview: XRT91L30IQTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT91L30IQTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TRANSCEIVER FULL 64PQFP Product overview: XRT91L30IQTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT91L30IQTR-F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-XRT91L30IQTR-F
Interface Transceiver IC 710-XRT91L30IQTR-F
IC TRANSCEIVER FULL 64PQFP Product overview: XRT91L30IQTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT91L30IQTR-F can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 64PQFP Product overview: XRT91L30IQTR-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT91L30IQTR-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQTR-F - 800191-XRT91L30IQTR-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQTR-F
800191-XRT91L30IQTR-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQTR-F 800191-XRT91L30IQTR-F
Manufacturer: Exar Corporation Win Source Part Number: 800191-XRT91L30IQTR- F Packaging: Reel package Type: Transceiver Operating Temperature Range: -40°C ~ 85°C Package: 64-FQFP Mounting: SMD Operating Supply Voltage: 3.3V Protocol: SONET/SDH Duplex: Full Family Name: XRT91L30 Categories: Integrated Circuits (ICs) Manufacturer Package: 64-PQFP (10x10) Alternative Parts (Cross-Reference): XRT91L30IQ; XRT91L30IQ-F; Introduction Date: January 01, 2005 Country of Origin: Taiwan Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Exar Corporation
Win Source Part Number: 800191-XRT91L30IQTR-F
Packaging: Reel package
Type: Transceiver
Operating Temperature Range: -40°C ~ 85°C
Package: 64-FQFP
Mounting: SMD
Operating Supply Voltage: 3.3V
Protocol: SONET/SDH
Duplex: Full
Family Name: XRT91L30
Categories: Integrated Circuits (ICs)
Manufacturer Package: 64-PQFP (10x10)
Alternative Parts (Cross-Reference): XRT91L30IQ; XRT91L30IQ-F;
Introduction Date: January 01, 2005
Country of Origin: Taiwan
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XRT91L30IQTR-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XRT91L30IQTR-F
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XRT91L30IQTR-F
IC TRANSCEIVER FULL 64PQFP

IC TRANSCEIVER FULL 64PQFP

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 710-XRT91L30IQTR-F 800191-XRT91L30IQTR-F XRT91L30IQTR-F
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQTR-F Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Features RoHS
Supply Voltage Other; 3.3V Other; 3.3V Other
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4067BME4 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 24-SOIC (0.295\", 7.50mm Width)
View Details
Line Interface ICs - 1900962P - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver, Converter, Driver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 33P3721-CGTJ - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details