MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQ XRT91L30IQ

Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282398-XRT91L30IQ Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: SONET/SDH Duplex: Full Categories: Integrated Circuits Supplier Device Package: 64-PQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 64-FQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3.3V
Request a Quote Datasheet
Description
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282398-XRT91L30IQ Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: SONET/SDH Duplex: Full Categories: Integrated Circuits Supplier Device Package: 64-PQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 64-FQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3.3V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQ - 1282398-XRT91L30IQ - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQ
1282398-XRT91L30IQ
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQ 1282398-XRT91L30IQ
Manufacturer: MaxLinear, Inc. Win Source Part Number: 1282398-XRT91L30IQ Packaging: Tray Type: Transceiver Mounting Style: SMD Protocol: SONET/SDH Duplex: Full Categories: Integrated Circuits Supplier Device Package: 64-PQFP Status: Obsolete Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.exar.com Manufacturer Package: 64-FQFP Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 96 MSL Level: 2A (4 Weeks) Supply Voltage (V): 3.3V

Manufacturer: MaxLinear, Inc.
Win Source Part Number: 1282398-XRT91L30IQ
Packaging: Tray
Type: Transceiver
Mounting Style: SMD
Protocol: SONET/SDH
Duplex: Full
Categories: Integrated Circuits
Supplier Device Package: 64-PQFP
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.exar.com
Manufacturer Package: 64-FQFP
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 96
MSL Level: 2A (4 Weeks)
Supply Voltage (V): 3.3V

Buy Now
Singapore, Singapore
Interface Transceiver IC
710-XRT91L30IQ
Interface Transceiver IC 710-XRT91L30IQ
IC TRANSCEIVER FULL 64PQFP Product overview: XRT91L30IQ from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT91L30IQ can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 64PQFP Product overview: XRT91L30IQ from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT91L30IQ can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XRT91L30IQ - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XRT91L30IQ
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XRT91L30IQ
IC TRANSCEIVER FULL 64PQFP

IC TRANSCEIVER FULL 64PQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 1282398-XRT91L30IQ 710-XRT91L30IQ XRT91L30IQ
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQ Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Device Type Transceiver Transceiver Receiver; Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1923128 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
# of Tx 1 #
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
16-bit inverting buffer/line driver; 3-state - 74ABT16240ADGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Telecom - SI3225-G-FQ - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage 5V; Other; 3.3V, 5V
View Details