MaxLinear, Inc. Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQ-F XRT91L30IQ-F

Description
Manufacturer: Exar Corporation Win Source Part Number: 214652-XRT91L30IQ-F Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: SONET/SDH Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PQFP (10x10) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Exar Corporation Win Source Part Number: 214652-XRT91L30IQ-F Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: SONET/SDH Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PQFP (10x10) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQ-F - 214652-XRT91L30IQ-F - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQ-F
214652-XRT91L30IQ-F
Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQ-F 214652-XRT91L30IQ-F
Manufacturer: Exar Corporation Win Source Part Number: 214652-XRT91L30IQ-F Packaging: Tray Type: Transceiver Mounting: SMD (SMT) Protocol: SONET/SDH Duplex: Full Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 64-PQFP (10x10) Supply Voltage - Operating: 3.3V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Exar Corporation
Win Source Part Number: 214652-XRT91L30IQ-F
Packaging: Tray
Type: Transceiver
Mounting: SMD (SMT)
Protocol: SONET/SDH
Duplex: Full
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 64-PQFP (10x10)
Supply Voltage - Operating: 3.3V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-XRT91L30IQ-F
Interface Transceiver IC 710-XRT91L30IQ-F
IC TRANSCEIVER FULL 64PQFP Product overview: XRT91L30IQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT91L30IQ-F can be used for catalog matching and distributor lookup.

IC TRANSCEIVER FULL 64PQFP Product overview: XRT91L30IQ-F from MaxLinear is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-XRT91L30IQ-F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - XRT91L30IQ-F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
XRT91L30IQ-F
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers XRT91L30IQ-F
IC TRANSCEIVER FULL 64PQFP

IC TRANSCEIVER FULL 64PQFP

Supplier's Site
Sheung Wan, Hong Kong
Telecom Interface ICs
XRT91L30IQ-F
Telecom Interface ICs XRT91L30IQ-F
Telecom Interface ICs 8-Bit TTL 3.3V temp -45 to 85C;UART

Telecom Interface ICs 8-Bit TTL 3.3V temp -45 to 85C;UART

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 214652-XRT91L30IQ-F 710-XRT91L30IQ-F XRT91L30IQ-F XRT91L30IQ-F
Product Name Interface - Interface - Drivers, Receivers, Transceivers - XRT91L30IQ-F Interface Transceiver IC Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Telecom Interface ICs
Device Type Transceiver Transceiver Receiver; Sensor Interface
Supply Voltage Other; 3.3V Other; 3.3V Other 3.3V
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Specs
Device Type Receiver; Buffer
Supply Voltage Other
# of Devices 1 #
View Details
Display Drivers - 620-1217-2-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Supply Voltage Other; 7V ~ 40V
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "8-SOIC (0.154"", 3.90mm Width)"
View Details
3 suppliers
Interface module - 289-426 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details